HIGH OUTPUT RAPID START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
85 W WATTAGE
COOL WHITE PHOSPHOR STYLE
RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
6250 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.593 INCH
CURRENT RATING 800 MILLIAMPERE
APPLICATION COLD TEMPERATURE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH OUTPUT RAPID START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
85 W WATTAGE
COOL WHITE PHOSPHOR STYLE
RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
6250 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.593 INCH
CURRENT RATING 800 MILLIAMPERE
APPLICATION COLD TEMPERATURE
HIGH OUTPUT RAPID START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
85 W WATTAGE
COOL WHITE PHOSPHOR STYLE
RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
6250 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.593 INCH
CURRENT RATING 800 MILLIAMPERE
APPLICATION COLD TEMPERATURE