SLIMLINE INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
4500 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.593 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
SLIMLINE INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
4500 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.593 INCH
SLIMLINE INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
4500 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.593 INCH