OSRAM SYLVANIA, Inc. Straight Tube Fluorescent Lamp F6T5CW/BL/1/6/20619

Description
PREHEAT TYPE 9 INCH NOMINAL LENGTH .75 NOMINAL LENGTH IN FT 9 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 6 W WATTAGE COOL WHITE PHOSPHOR STYLE MINIATURE 2 PIN BASE TYPE 7500 LIFE IN HOUR T5 SHAPE DESIGNATION 4200 62 COLOR RENDERING INDEX 270 LUMEN INITIAL INTENSITY 270 INITIAL INTENSITY IN LUMEN INITIAL INTENSITY RATED AT 77 DEG F MAXIMUM OVERALL LENGTH 8.91 INCH MEAN INTENSITY 235 LUMEN AT 77 DEG F COLOR TEMPERATURE IN KELVIN - UOM DEG K INITIAL INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR NOMINAL LENGTH IN FT - UOM FT NOMINAL LENGTH IN INCH - UOM IN
Datasheet
Description
PREHEAT TYPE 9 INCH NOMINAL LENGTH .75 NOMINAL LENGTH IN FT 9 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 6 W WATTAGE COOL WHITE PHOSPHOR STYLE MINIATURE 2 PIN BASE TYPE 7500 LIFE IN HOUR T5 SHAPE DESIGNATION 4200 62 COLOR RENDERING INDEX 270 LUMEN INITIAL INTENSITY 270 INITIAL INTENSITY IN LUMEN INITIAL INTENSITY RATED AT 77 DEG F MAXIMUM OVERALL LENGTH 8.91 INCH MEAN INTENSITY 235 LUMEN AT 77 DEG F COLOR TEMPERATURE IN KELVIN - UOM DEG K INITIAL INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR NOMINAL LENGTH IN FT - UOM FT NOMINAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F6T5CW/BL/1/6/20619 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Straight Tube Fluorescent Lamp
F6T5CW/BL/1/6/20619
Straight Tube Fluorescent Lamp F6T5CW/BL/1/6/20619
PREHEAT TYPE 9 INCH NOMINAL LENGTH .75 NOMINAL LENGTH IN FT 9 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 6 W WATTAGE COOL WHITE PHOSPHOR STYLE MINIATURE 2 PIN BASE TYPE 7500 LIFE IN HOUR T5 SHAPE DESIGNATION 4200 62 COLOR RENDERING INDEX 270 LUMEN INITIAL INTENSITY 270 INITIAL INTENSITY IN LUMEN INITIAL INTENSITY RATED AT 77 DEG F MAXIMUM OVERALL LENGTH 8.91 INCH MEAN INTENSITY 235 LUMEN AT 77 DEG F COLOR TEMPERATURE IN KELVIN - UOM DEG K INITIAL INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR NOMINAL LENGTH IN FT - UOM FT NOMINAL LENGTH IN INCH - UOM IN
  • PREHEAT TYPE
  • 9 INCH NOMINAL LENGTH
  • .75 NOMINAL LENGTH IN FT
  • 9 NOMINAL LENGTH IN INCH
  • 6 STANDARD PACKAGE
  • 6 W WATTAGE
  • COOL WHITE PHOSPHOR STYLE
  • MINIATURE 2 PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4200
  • 62 COLOR RENDERING INDEX
  • 270 LUMEN INITIAL INTENSITY
  • 270 INITIAL INTENSITY IN LUMEN
  • INITIAL INTENSITY RATED AT 77 DEG F
  • MAXIMUM OVERALL LENGTH 8.91 INCH
  • MEAN INTENSITY 235 LUMEN AT 77 DEG F
  • COLOR TEMPERATURE IN KELVIN - UOM DEG K
  • INITIAL INTENSITY IN LUMEN - UOM LUMEN
  • LIFE IN HOUR - UOM HR
  • NOMINAL LENGTH IN FT - UOM FT
  • NOMINAL LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Fluorescent Lamps
Product Number F6T5CW/BL/1/6/20619
Product Name Straight Tube Fluorescent Lamp
Base Type Miniature Bi-Pin
Lamp Power 6 watts
Rated Average Life 7500 hours
Initial Lumens 270 lm (21.5 cp)
Unlock Full Specs
to access all available technical data