INSTANT START TYPE
64 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
38 W WATTAGE
COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T6 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
2800 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT START TYPE
64 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
38 W WATTAGE
COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T6 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
2800 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
INSTANT START TYPE
64 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
38 W WATTAGE
COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T6 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
2800 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81