HIGH OUTPUT RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
60 W WATTAGE
DAYLIGHT STYLE
RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
3600 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
OUTPUT CURRENT 800 AMPERE
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH OUTPUT RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
60 W WATTAGE
DAYLIGHT STYLE
RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
3600 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
OUTPUT CURRENT 800 AMPERE
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
HIGH OUTPUT RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
60 W WATTAGE
DAYLIGHT STYLE
RECESSED DOUBLE CONTACT BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
3600 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
OUTPUT CURRENT 800 AMPERE
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR