HIGH OUTPUT STANDARD RAPID START TYPE
48 INCH NOMINAL LENGTH
48 NOMINAL LENGTH IN INCH
30 STANDARD PACKAGE
60 W WATTAGE
RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
4050 LUMEN AT 77 DEG F INITIAL INTENSITY
ECOLOGIC[R] BRAND
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH OUTPUT STANDARD RAPID START TYPE
48 INCH NOMINAL LENGTH
48 NOMINAL LENGTH IN INCH
30 STANDARD PACKAGE
60 W WATTAGE
RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
4050 LUMEN AT 77 DEG F INITIAL INTENSITY
ECOLOGIC[R] BRAND
HIGH OUTPUT STANDARD RAPID START TYPE
48 INCH NOMINAL LENGTH
48 NOMINAL LENGTH IN INCH
30 STANDARD PACKAGE
60 W WATTAGE
RECESSED DOUBLE CONTACT BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
4050 LUMEN AT 77 DEG F INITIAL INTENSITY
ECOLOGIC[R] BRAND