INSTANT START TYPE
42 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
25 W WATTAGE
WARM WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T6 SHAPE DESIGNATION
3032
52 COLOR RENDERING INDEX
1825 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT START TYPE
42 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
25 W WATTAGE
WARM WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T6 SHAPE DESIGNATION
3032
52 COLOR RENDERING INDEX
1825 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
INSTANT START TYPE
42 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
25 W WATTAGE
WARM WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T6 SHAPE DESIGNATION
3032
52 COLOR RENDERING INDEX
1825 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81