RAPID START TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
WARM WHITE, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
20000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3000
90 COLOR RENDERING INDEX
3000 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81
Datasheet
Description
RAPID START TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
WARM WHITE, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
20000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3000
90 COLOR RENDERING INDEX
3000 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81
RAPID START TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
WARM WHITE, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
20000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3000
90 COLOR RENDERING INDEX
3000 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81