RAPID START TYPE
36 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
30 W WATTAGE
DESIGNER, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
18000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
70 COLOR RENDERING INDEX
2250 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
RAPID START TYPE
36 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
30 W WATTAGE
DESIGNER, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
18000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
70 COLOR RENDERING INDEX
2250 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
RAPID START TYPE
36 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
30 W WATTAGE
DESIGNER, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
18000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
70 COLOR RENDERING INDEX
2250 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001