PREHEAT TYPE
24 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
20 W WATTAGE
DESIGNER, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
9000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
70 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
PREHEAT TYPE
24 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
20 W WATTAGE
DESIGNER, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
9000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
70 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
PREHEAT TYPE
24 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
20 W WATTAGE
DESIGNER, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
9000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
70 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81