24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
18 W WATTAGE
COOL WHITE STYLE
MEDIUM 2 PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
62 COLOR RENDERING INDEX
1190 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION APPLIANCE, COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
18 W WATTAGE
COOL WHITE STYLE
MEDIUM 2 PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
62 COLOR RENDERING INDEX
1190 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION APPLIANCE, COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
24 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
18 W WATTAGE
COOL WHITE STYLE
MEDIUM 2 PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
62 COLOR RENDERING INDEX
1190 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION APPLIANCE, COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR