PREHEAT TYPE
18 INCH NOMINAL LENGTH
1.5 NOMINAL LENGTH IN FT
18 NOMINAL LENGTH IN INCH
6 STANDARD PACKAGE
15 W WATTAGE
WARM WHITE STYLE
MEDIUM 2 PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
900 LUMEN INITIAL INTENSITY
900 INITIAL INTENSITY IN LUMEN
INITIAL INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
PREHEAT TYPE
18 INCH NOMINAL LENGTH
1.5 NOMINAL LENGTH IN FT
18 NOMINAL LENGTH IN INCH
6 STANDARD PACKAGE
15 W WATTAGE
WARM WHITE STYLE
MEDIUM 2 PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
900 LUMEN INITIAL INTENSITY
900 INITIAL INTENSITY IN LUMEN
INITIAL INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN
PREHEAT TYPE
18 INCH NOMINAL LENGTH
1.5 NOMINAL LENGTH IN FT
18 NOMINAL LENGTH IN INCH
6 STANDARD PACKAGE
15 W WATTAGE
WARM WHITE STYLE
MEDIUM 2 PIN BASE TYPE
7500 LIFE IN HOUR
T8 SHAPE DESIGNATION
900 LUMEN INITIAL INTENSITY
900 INITIAL INTENSITY IN LUMEN
INITIAL INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN