PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
15 W WATTAGE
DAYLIGHT PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
7500 (3 HR ON START) LIFE IN HOUR
T8 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
700 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.094 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
15 W WATTAGE
DAYLIGHT PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
7500 (3 HR ON START) LIFE IN HOUR
T8 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
700 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.094 INCH
PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
15 W WATTAGE
DAYLIGHT PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
7500 (3 HR ON START) LIFE IN HOUR
T8 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
700 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.094 INCH