CF9EL/R20/827/29638 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF9EL/R20/827/29638
Description
3.94 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
9 W WATTAGE
REFLECTOR STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
R20 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
300 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.68 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
3.94 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
9 W WATTAGE
REFLECTOR STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
R20 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
300 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.68 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR
Compact Fluorescent Lamp with Ballast
CF9EL/R20/827/29638
Compact Fluorescent Lamp with Ballast
CF9EL/R20/827/29638
3.94 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
9 W WATTAGE
REFLECTOR STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
R20 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
300 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.68 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR
3.94 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
9 W WATTAGE
REFLECTOR STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
R20 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
300 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.68 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR