CF7DS/841/ECO/21274 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF7DS/841/ECO/21274
Description
5.31 INCH OVERALL LENGTH
-4 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
7 W WATTAGE
DULUX S STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 45 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
-4 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
7 W WATTAGE
DULUX S STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 45 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE
Compact Fluorescent Lamp without Ballast
CF7DS/841/ECO/21274
Compact Fluorescent Lamp without Ballast
CF7DS/841/ECO/21274
5.31 INCH OVERALL LENGTH
-4 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
7 W WATTAGE
DULUX S STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 45 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE