CF26DT/E/IN/830/ECO/20880 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF26DT/E/IN/830/ECO/20880
Description
5 INCH OVERALL LENGTH
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
26 W WATTAGE
DULUX T/E/IN STYLE
GX24Q-3 4-PIN BASE TYPE
16000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 80 V
CURRENT RATING 0.3 AMPERE
APPLICATION RECESSED DOWNLIGHT, SURFACE MOUNT LUMINAIRE, WALL SCONCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5 INCH OVERALL LENGTH
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
26 W WATTAGE
DULUX T/E/IN STYLE
GX24Q-3 4-PIN BASE TYPE
16000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 80 V
CURRENT RATING 0.3 AMPERE
APPLICATION RECESSED DOWNLIGHT, SURFACE MOUNT LUMINAIRE, WALL SCONCE
Compact Fluorescent Lamp with Ballast
CF26DT/E/IN/830/ECO/20880
Compact Fluorescent Lamp with Ballast
CF26DT/E/IN/830/ECO/20880
5 INCH OVERALL LENGTH
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
26 W WATTAGE
DULUX T/E/IN STYLE
GX24Q-3 4-PIN BASE TYPE
16000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 80 V
CURRENT RATING 0.3 AMPERE
APPLICATION RECESSED DOWNLIGHT, SURFACE MOUNT LUMINAIRE, WALL SCONCE
5 INCH OVERALL LENGTH
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
26 W WATTAGE
DULUX T/E/IN STYLE
GX24Q-3 4-PIN BASE TYPE
16000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 80 V
CURRENT RATING 0.3 AMPERE
APPLICATION RECESSED DOWNLIGHT, SURFACE MOUNT LUMINAIRE, WALL SCONCE