CF26DT/E/IN/21W/830/SS/ECO/21100 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF26DT/E/IN/21W/830/SS/ECO/21100
Description
4.96 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
21 W WATTAGE
DULUX T/E/IN STYLE
4-PIN, GX24Q-3 BASE TYPE
26000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1500 LUMEN INITIAL INTENSITY
TCLP COMPLIANT
NOMINAL VOLTAGE 72 V
DIAMETER 0.5 INCH
APPLICATION ELECTRONIC AND DIMMING BALLAST, WALL SCONCES, RECESSED CEILING FIXTURES
EXCLUDES BALLAST
CF MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.96 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
21 W WATTAGE
DULUX T/E/IN STYLE
4-PIN, GX24Q-3 BASE TYPE
26000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1500 LUMEN INITIAL INTENSITY
TCLP COMPLIANT
NOMINAL VOLTAGE 72 V
DIAMETER 0.5 INCH
APPLICATION ELECTRONIC AND DIMMING BALLAST, WALL SCONCES, RECESSED CEILING FIXTURES
EXCLUDES BALLAST
CF MODEL
Compact Fluorescent Lamp without Ballast
CF26DT/E/IN/21W/830/SS/ECO/21100
Compact Fluorescent Lamp without Ballast
CF26DT/E/IN/21W/830/SS/ECO/21100
4.96 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
21 W WATTAGE
DULUX T/E/IN STYLE
4-PIN, GX24Q-3 BASE TYPE
26000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1500 LUMEN INITIAL INTENSITY
TCLP COMPLIANT
NOMINAL VOLTAGE 72 V
DIAMETER 0.5 INCH
APPLICATION ELECTRONIC AND DIMMING BALLAST, WALL SCONCES, RECESSED CEILING FIXTURES
EXCLUDES BALLAST
CF MODEL
4.96 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
21 W WATTAGE
DULUX T/E/IN STYLE
4-PIN, GX24Q-3 BASE TYPE
26000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1500 LUMEN INITIAL INTENSITY
TCLP COMPLIANT
NOMINAL VOLTAGE 72 V
DIAMETER 0.5 INCH
APPLICATION ELECTRONIC AND DIMMING BALLAST, WALL SCONCES, RECESSED CEILING FIXTURES