CF26DD/E/830/ECO/20722 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF26DD/E/830/ECO/20722
Description
6.5 INCH OVERALL LENGTH
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
26 W WATTAGE
DULUX D/E STYLE
G24Q-3 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1710 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
6.5 INCH OVERALL LENGTH
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
26 W WATTAGE
DULUX D/E STYLE
G24Q-3 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1710 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE
Compact Fluorescent Lamp with Ballast
CF26DD/E/830/ECO/20722
Compact Fluorescent Lamp with Ballast
CF26DD/E/830/ECO/20722
6.5 INCH OVERALL LENGTH
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
26 W WATTAGE
DULUX D/E STYLE
G24Q-3 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1710 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE