CF26DD/E/21W/SS/830/ECO/20457 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.COMPACT FLUORESCENT LAMP WITH BALLASTCF26DD/E/21W/SS/830/ECO/20457
Description
6.54 INCH OVERALL LENGTH
32 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
21 W WATTAGE
DULUX D/E STYLE
G24Q-3 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1525 LUMEN INITIAL INTENSITY
DULUX, ECOLOGIC, SUPERSAVER BRAND
ROHS COMPLIANT
VOLTAGE RATING 70 V
CURRENT RATING 0.3 AMPERE
APPLICATION RECESSED CEILING FIXTURE, WALL SCONCE
WARRANTY 2 YEAR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
6.54 INCH OVERALL LENGTH
32 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
21 W WATTAGE
DULUX D/E STYLE
G24Q-3 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1525 LUMEN INITIAL INTENSITY
DULUX, ECOLOGIC, SUPERSAVER BRAND
ROHS COMPLIANT
VOLTAGE RATING 70 V
CURRENT RATING 0.3 AMPERE
APPLICATION RECESSED CEILING FIXTURE, WALL SCONCE
WARRANTY 2 YEAR
COMPACT FLUORESCENT LAMP WITH BALLAST
CF26DD/E/21W/SS/830/ECO/20457
COMPACT FLUORESCENT LAMP WITH BALLAST
CF26DD/E/21W/SS/830/ECO/20457
6.54 INCH OVERALL LENGTH
32 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
21 W WATTAGE
DULUX D/E STYLE
G24Q-3 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1525 LUMEN INITIAL INTENSITY
DULUX, ECOLOGIC, SUPERSAVER BRAND
ROHS COMPLIANT
VOLTAGE RATING 70 V
CURRENT RATING 0.3 AMPERE
APPLICATION RECESSED CEILING FIXTURE, WALL SCONCE
WARRANTY 2 YEAR