CF23EL/MINI/850/RP/29699 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF23EL/MINI/850/RP/29699
Description
5.1 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
APPROVAL UL, CSA (CANADA AND US), FCC
CF MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5.1 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
APPROVAL UL, CSA (CANADA AND US), FCC
CF MODEL
Compact Fluorescent Lamp with Ballast
CF23EL/MINI/850/RP/29699
Compact Fluorescent Lamp with Ballast
CF23EL/MINI/850/RP/29699
5.1 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
APPROVAL UL, CSA (CANADA AND US), FCC
CF MODEL
5.1 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP