CF23EL/MICRO/865/RP3/28975 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF23EL/MICRO/865/RP3/28975
Description
4.45 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
18 PER CASE STANDARD PACKAGE
23 W WATTAGE
MICRO MINI STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
APPROVAL UL, CSA, FCC
APPLICABLE STANDARD TCLP COMPLIANT
NOMINAL VOLTAGE 120 V
DIAMETER 2.047 INCH
APPLICATION OUTDOOR, FLOOR LAMPS, SCONCES, SECURITY LIGHTING
CF MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.45 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
18 PER CASE STANDARD PACKAGE
23 W WATTAGE
MICRO MINI STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
APPROVAL UL, CSA, FCC
APPLICABLE STANDARD TCLP COMPLIANT
NOMINAL VOLTAGE 120 V
DIAMETER 2.047 INCH
APPLICATION OUTDOOR, FLOOR LAMPS, SCONCES, SECURITY LIGHTING
CF MODEL
Compact Fluorescent Lamp with Ballast
CF23EL/MICRO/865/RP3/28975
Compact Fluorescent Lamp with Ballast
CF23EL/MICRO/865/RP3/28975
4.45 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
18 PER CASE STANDARD PACKAGE
23 W WATTAGE
MICRO MINI STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
T2 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
APPROVAL UL, CSA, FCC
APPLICABLE STANDARD TCLP COMPLIANT
NOMINAL VOLTAGE 120 V
DIAMETER 2.047 INCH
APPLICATION OUTDOOR, FLOOR LAMPS, SCONCES, SECURITY LIGHTING
CF MODEL