CF20EL/SPIRAL/830/26349 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF20EL/SPIRAL/830/26349
Description
4.13 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL MICRO-MINI TWIST STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DIAMETER 2.05 INCH
BASE WIDTH 2.01 INCH
APPLICATION CHANDELIER, DECORATIVE FIXTURE, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY LIGHT
APPROVAL UL, CSA, FCC
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.13 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL MICRO-MINI TWIST STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DIAMETER 2.05 INCH
BASE WIDTH 2.01 INCH
APPLICATION CHANDELIER, DECORATIVE FIXTURE, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY LIGHT
APPROVAL UL, CSA, FCC
Compact Fluorescent Lamp with Ballast
CF20EL/SPIRAL/830/26349
Compact Fluorescent Lamp with Ballast
CF20EL/SPIRAL/830/26349
4.13 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
20 W WATTAGE
SPIRAL MICRO-MINI TWIST STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DIAMETER 2.05 INCH
BASE WIDTH 2.01 INCH
APPLICATION CHANDELIER, DECORATIVE FIXTURE, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY LIGHT
APPROVAL UL, CSA, FCC