CF18DT/E/IN/827/ECO/20875 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF18DT/E/IN/827/ECO/20875
Description
4.3 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
18 W WATTAGE
827, DULUX T/E/IN STYLE
GX24Q-2 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
DULUX T/E/IN BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, DIMMING, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.3 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
18 W WATTAGE
827, DULUX T/E/IN STYLE
GX24Q-2 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
DULUX T/E/IN BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, DIMMING, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
Compact Fluorescent Lamp without Ballast
CF18DT/E/IN/827/ECO/20875
Compact Fluorescent Lamp without Ballast
CF18DT/E/IN/827/ECO/20875
4.3 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
18 W WATTAGE
827, DULUX T/E/IN STYLE
GX24Q-2 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
DULUX T/E/IN BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, DIMMING, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR