OSRAM SYLVANIA, Inc. Compact Fluorescent Lamp with Ballast CF14EL/R20/827/29760

Description
4.5 INCH OVERALL LENGTH 4.5 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 14 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR R20 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 500 LUMEN INITIAL INTENSITY 500 INITIAL INTENSITY IN LUMEN 50 W INCANDESCENT EQUIVALENT DULUX[R] BRAND DIAMETER 3.25 INCH EL MODEL
Datasheet
Description
4.5 INCH OVERALL LENGTH 4.5 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 14 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR R20 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 500 LUMEN INITIAL INTENSITY 500 INITIAL INTENSITY IN LUMEN 50 W INCANDESCENT EQUIVALENT DULUX[R] BRAND DIAMETER 3.25 INCH EL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Compact Fluorescent Lamp with Ballast
CF14EL/R20/827/29760
Compact Fluorescent Lamp with Ballast CF14EL/R20/827/29760
4.5 INCH OVERALL LENGTH 4.5 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 14 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR R20 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 500 LUMEN INITIAL INTENSITY 500 INITIAL INTENSITY IN LUMEN 50 W INCANDESCENT EQUIVALENT DULUX[R] BRAND DIAMETER 3.25 INCH EL MODEL
  • 4.5 INCH OVERALL LENGTH
  • 4.5 OVERALL LENGTH IN INCH
  • ELECTRONIC BALLAST TYPE
  • 6 PER CASE STANDARD PACKAGE
  • 14 W WATTAGE
  • MEDIUM BASE TYPE
  • 8000 LIFE IN HOUR
  • R20 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • 500 LUMEN INITIAL INTENSITY
  • 500 INITIAL INTENSITY IN LUMEN
  • 50 W INCANDESCENT EQUIVALENT
  • DULUX[R] BRAND
  • DIAMETER 3.25 INCH
  • EL MODEL
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Fluorescent Lamps
Product Number CF14EL/R20/827/29760
Product Name Compact Fluorescent Lamp with Ballast
Lamp Power 50 watts
Rated Average Life 8000 hours
Initial Lumens 500 lm (39.82 cp)
Unlock Full Specs
to access all available technical data