CF14EL/A19/827/RP/29680 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF14EL/A19/827/RP/29680
Description
4.75 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
14 W WATTAGE
CLASSIC STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.4 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.75 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
14 W WATTAGE
CLASSIC STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.4 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR
Compact Fluorescent Lamp with Ballast
CF14EL/A19/827/RP/29680
Compact Fluorescent Lamp with Ballast
CF14EL/A19/827/RP/29680
4.75 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
14 W WATTAGE
CLASSIC STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.4 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR
4.75 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
14 W WATTAGE
CLASSIC STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
A19 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.4 INCH
APPLICATION CEILING FAN, CEILING FIXTURE, CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, RECESSED DOWNLIGHT, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY BAR