CF13EL/SPIRAL/865/26378 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF13EL/SPIRAL/865/26378
Description
3.94 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
18 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL MICRO-MINI TWIST STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
6500
80 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DIAMETER 1.58 INCH
BASE WIDTH 1.5 INCH
APPLICATION CHANDELIER, DECORATIVE FIXTURE, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY LIGHT
APPROVAL UL, CSA, FCC
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
3.94 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
18 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL MICRO-MINI TWIST STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
6500
80 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DIAMETER 1.58 INCH
BASE WIDTH 1.5 INCH
APPLICATION CHANDELIER, DECORATIVE FIXTURE, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY LIGHT
APPROVAL UL, CSA, FCC
Compact Fluorescent Lamp with Ballast
CF13EL/SPIRAL/865/26378
Compact Fluorescent Lamp with Ballast
CF13EL/SPIRAL/865/26378
3.94 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
18 PER CASE STANDARD PACKAGE
13 W WATTAGE
SPIRAL MICRO-MINI TWIST STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
6500
80 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
60 W INCANDESCENT EQUIVALENT
DIAMETER 1.58 INCH
BASE WIDTH 1.5 INCH
APPLICATION CHANDELIER, DECORATIVE FIXTURE, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, VANITY LIGHT
APPROVAL UL, CSA, FCC