CF13DS/E/827/20314 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF13DS/E/827/20314
Description
6.2 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
13 W WATTAGE
827, DULUX S STYLE
2GX7 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
DULUX S BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
6.2 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
13 W WATTAGE
827, DULUX S STYLE
2GX7 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
DULUX S BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
Compact Fluorescent Lamp without Ballast
CF13DS/E/827/20314
Compact Fluorescent Lamp without Ballast
CF13DS/E/827/20314
6.2 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
13 W WATTAGE
827, DULUX S STYLE
2GX7 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
DULUX S BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR