CF13DS/827/ECO/21136 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF13DS/827/ECO/21136
Description
7.09 INCH OVERALL LENGTH
14 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
13 W WATTAGE
DULUX S STYLE
GX23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
7.09 INCH OVERALL LENGTH
14 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
13 W WATTAGE
DULUX S STYLE
GX23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE
Compact Fluorescent Lamp without Ballast
CF13DS/827/ECO/21136
Compact Fluorescent Lamp without Ballast
CF13DS/827/ECO/21136
7.09 INCH OVERALL LENGTH
14 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
13 W WATTAGE
DULUX S STYLE
GX23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE