CF13DD/E/830/ECO/20721 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF13DD/E/830/ECO/20721
Description
5.2 INCH OVERALL LENGTH
-4 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
13 W WATTAGE
DULUX D/E STYLE
G24Q-1 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5.2 INCH OVERALL LENGTH
-4 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
13 W WATTAGE
DULUX D/E STYLE
G24Q-1 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE
Compact Fluorescent Lamp with Ballast
CF13DD/E/830/ECO/20721
Compact Fluorescent Lamp with Ballast
CF13DD/E/830/ECO/20721
5.2 INCH OVERALL LENGTH
-4 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
13 W WATTAGE
DULUX D/E STYLE
G24Q-1 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE