OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 918/35923

Description
1.49 INCH OVERALL LENGTH LANDSCAPE AND SECURITY LIGHTING APPLICATION 500 STANDARD PACKAGE W2.1X9.2D BASE TYPE T5 SHAPE DESIGNATION 6.5 CP INTENSITY C2R FILAMENT TYPE 0.54 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
Datasheet
Description
1.49 INCH OVERALL LENGTH LANDSCAPE AND SECURITY LIGHTING APPLICATION 500 STANDARD PACKAGE W2.1X9.2D BASE TYPE T5 SHAPE DESIGNATION 6.5 CP INTENSITY C2R FILAMENT TYPE 0.54 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 918/35923 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
918/35923
Miniature Incandescent Lamp 918/35923
1.49 INCH OVERALL LENGTH LANDSCAPE AND SECURITY LIGHTING APPLICATION 500 STANDARD PACKAGE W2.1X9.2D BASE TYPE T5 SHAPE DESIGNATION 6.5 CP INTENSITY C2R FILAMENT TYPE 0.54 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 500 LIFE 1 IN HOUR
  • 1.49 INCH OVERALL LENGTH
  • LANDSCAPE AND SECURITY LIGHTING APPLICATION
  • 500 STANDARD PACKAGE
  • W2.1X9.2D BASE TYPE
  • T5 SHAPE DESIGNATION
  • 6.5 CP INTENSITY
  • C2R FILAMENT TYPE
  • 0.54 AMPERE DESIGN CURRENT 1
  • 12.8 V DESIGN VOLTAGE 1
  • 500 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 918/35923
Product Name Miniature Incandescent Lamp
Filament Type C-2R
Unlock Full Specs
to access all available technical data