LAMP, MINI BAYONET BASE, 90V
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 90V; Supply Voltage:90V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:-; Average Bulb Life:5000h; Product Range:-; Current Rating:30mA; Length:30.2mm; Light Source:Incandescent RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70216204 | 96F6717 |
| Product Name | LAMP, MINI BAYONET BASE, 90V | Lamp, Incandescent, Mini Bayonet/ba9S, 90V; Supply Voltage Osram Sylvania |
| Base Type | Mini Bayonet (BA9S) |