OSRAM SYLVANIA, Inc. Lamp, Incandescent,w2.1X4.9D, 28V; Supply Voltage Osram Sylvania 85

Description
LAMP, INCANDESCENT,W2.1X4. 9D, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA
Description
LAMP, INCANDESCENT,W2.1X4. 9D, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,w2.1X4.9D, 28V; Supply Voltage Osram Sylvania - 96F6713 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,w2.1X4.9D, 28V; Supply Voltage Osram Sylvania
96F6713
Lamp, Incandescent,w2.1X4.9D, 28V; Supply Voltage Osram Sylvania 96F6713
LAMP, INCANDESCENT,W2.1X4. 9D, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

LAMP, INCANDESCENT,W2.1X4.9D, 28V; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

Supplier's Site
Lamp; 28 V; 0.04 A; W2.1x4.9D; 7000 hr;0.8 in. L x - 70216181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; 28 V; 0.04 A; W2.1x4.9D; 7000 hr;0.8 in. L x
70216181
Lamp; 28 V; 0.04 A; W2.1x4.9D; 7000 hr;0.8 in. L x 70216181
28 V Lamp Voltage, Wedge Base Type, 0.04 A to 0.06 A, Lamps Package type T-3-1⁄4, T-1-3⁄4

28 V Lamp Voltage, Wedge Base Type, 0.04 A to 0.06 A, Lamps
Package type T-3-1⁄4, T-1-3⁄4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Incandescent Lamps Incandescent Lamps
Product Number 96F6713 70216181
Product Name Lamp, Incandescent,w2.1X4.9D, 28V; Supply Voltage Osram Sylvania Lamp; 28 V; 0.04 A; W2.1x4.9D; 7000 hr;0.8 in. L x
Rated Average Life 7000 hours 7000 hours
Unlock Full Specs
to access all available technical data