OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 85/34179

Description
0.8 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
Datasheet
Description
0.8 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 85/34179 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
85/34179
Miniature Incandescent Lamp 85/34179
0.8 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.04 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7000 LIFE 1 IN HOUR
  • 0.8 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • W2.1X4.9D BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.04 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 7000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 85/34179
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data