OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 7C7/W/BL/2PK-120V/13540

Description
DECORATIVE TYPE WHITE COLOR 2.13 INCH OVERALL LENGTH INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 7 W WATTAGE CANDELABRA BASE TYPE 3000 LIFE IN HOUR C7 SHAPE DESIGNATION 30 LUMEN INTENSITY C9 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
Datasheet
Description
DECORATIVE TYPE WHITE COLOR 2.13 INCH OVERALL LENGTH INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 7 W WATTAGE CANDELABRA BASE TYPE 3000 LIFE IN HOUR C7 SHAPE DESIGNATION 30 LUMEN INTENSITY C9 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Standard Incandescent Lamp
7C7/W/BL/2PK-120V/13540
Standard Incandescent Lamp 7C7/W/BL/2PK-120V/13540
DECORATIVE TYPE WHITE COLOR 2.13 INCH OVERALL LENGTH INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 7 W WATTAGE CANDELABRA BASE TYPE 3000 LIFE IN HOUR C7 SHAPE DESIGNATION 30 LUMEN INTENSITY C9 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL ALUMINUM
  • DECORATIVE TYPE
  • WHITE COLOR
  • 2.13 INCH OVERALL LENGTH
  • INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 7 W WATTAGE
  • CANDELABRA BASE TYPE
  • 3000 LIFE IN HOUR
  • C7 SHAPE DESIGNATION
  • 30 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
  • BASE MATERIAL ALUMINUM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 7C7/W/BL/2PK-120V/13540
Product Name Standard Incandescent Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data