OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 757/35781

Description
1.06 INCH OVERALL LENGTH AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 0.62 CD (SPHERICAL) INTENSITY C-2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7500 LIFE 1 IN HOUR DIAMETER 0.43 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet
Description
1.06 INCH OVERALL LENGTH AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 0.62 CD (SPHERICAL) INTENSITY C-2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7500 LIFE 1 IN HOUR DIAMETER 0.43 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 757/35781 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
757/35781
Miniature Incandescent Lamp 757/35781
1.06 INCH OVERALL LENGTH AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 0.62 CD (SPHERICAL) INTENSITY C-2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 7500 LIFE 1 IN HOUR DIAMETER 0.43 INCH LIGHT CENTER LENGTH 0.75 INCH
  • 1.06 INCH OVERALL LENGTH
  • AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3-1/4 SHAPE DESIGNATION
  • 0.62 CD (SPHERICAL) INTENSITY
  • C-2F FILAMENT TYPE
  • 0.08 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 7500 LIFE 1 IN HOUR
  • DIAMETER 0.43 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 757/35781
Product Name Miniature Incandescent Lamp
Filament Type C-2F
Unlock Full Specs
to access all available technical data