OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 756/35771

Description
1.06 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 0.31 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
Datasheet
Description
1.06 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 0.31 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 756/35771 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
756/35771
Miniature Incandescent Lamp 756/35771
1.06 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 0.31 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
  • 1.06 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 0.31 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.08 AMPERE DESIGN CURRENT 1
  • 14 V DESIGN VOLTAGE 1
  • 15000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 756/35771
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 7 watts
Rated Average Life 500 hours
View Details
Incandescent Lamps - R30 - 75R30/BLB - 22748 - Kennedy Webster Electric Co.
Specs
Lamp Power 75 watts
Maximum Overall Length 5.37 inch (136 mm)
Diameter 95.25 mm (3.75 inch)
View Details
Standard Incandescent Lamp - 25R14/RP-120V/14818 - OSRAM SYLVANIA, Inc.
Specs
Features Reflector
Filament Type CC-2V
Lamp Power 25 watts
View Details