OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 72A/HAL/SW4-120V/52258

Description
SOFT WHITE COLOR 4.38 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1490 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K
Datasheet
Description
SOFT WHITE COLOR 4.38 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1490 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Standard Incandescent Lamp
72A/HAL/SW4-120V/52258
Standard Incandescent Lamp 72A/HAL/SW4-120V/52258
SOFT WHITE COLOR 4.38 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1490 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K
  • SOFT WHITE COLOR
  • 4.38 INCH OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 120 V VOLTAGE RATING
  • 48 STANDARD PACKAGE
  • 72 W WATTAGE
  • E26 MEDIUM BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1490 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 3000 K
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 72A/HAL/SW4-120V/52258
Product Name Standard Incandescent Lamp
Filament Type CC-8
Unlock Full Specs
to access all available technical data