DECORATIVE TYPE
CLEAR COLOR
2.25 INCH OVERALL LENGTH
GENERAL PURPOSE, SIGN AND DECORATION APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
7.5 W WATTAGE
MEDIUM BASE TYPE
1400 LIFE IN HOUR
S11 SHAPE DESIGNATION
45 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
2.25 INCH OVERALL LENGTH
GENERAL PURPOSE, SIGN AND DECORATION APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
7.5 W WATTAGE
MEDIUM BASE TYPE
1400 LIFE IN HOUR
S11 SHAPE DESIGNATION
45 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
DECORATIVE TYPE
CLEAR COLOR
2.25 INCH OVERALL LENGTH
GENERAL PURPOSE, SIGN AND DECORATION APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
7.5 W WATTAGE
MEDIUM BASE TYPE
1400 LIFE IN HOUR
S11 SHAPE DESIGNATION
45 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM