CLEAR COLOR
1-13/16 INCH OVERALL LENGTH
GENERAL PURPOSE, INDICATOR APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
6 W WATTAGE
DOUBLE CONTACT BAYONET BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
37 LUMEN INTENSITY
C9 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
1-13/16 INCH OVERALL LENGTH
GENERAL PURPOSE, INDICATOR APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
6 W WATTAGE
DOUBLE CONTACT BAYONET BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
37 LUMEN INTENSITY
C9 FILAMENT TYPE
CLEAR COLOR
1-13/16 INCH OVERALL LENGTH
GENERAL PURPOSE, INDICATOR APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
6 W WATTAGE
DOUBLE CONTACT BAYONET BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
37 LUMEN INTENSITY
C9 FILAMENT TYPE
CLEAR COLOR
1-13/16 INCH OVERALL LENGTH
GENERAL PURPOSE, INDICATOR APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
6 W WATTAGE
DOUBLE CONTACT BAYONET BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
37 LUMEN INTENSITY
C9 FILAMENT TYPE
Datasheet
Technical Specifications
OSRAM SYLVANIA, Inc.
Product Category
Incandescent Lamps
Product Number
6S6DC-130V/16784
Product Name
Standard Incandescent Lamp
Base Type
Double Contact Bayonet
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems