CLEAR COLOR
1.88 INCH OVERALL LENGTH
GENERAL PURPOSE, TRAIN, COUNTRY HOME LIGHT APPLICATION
30 V VOLTAGE RATING
120 STANDARD PACKAGE
6 W WATTAGE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
45 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
1.88 INCH OVERALL LENGTH
GENERAL PURPOSE, TRAIN, COUNTRY HOME LIGHT APPLICATION
30 V VOLTAGE RATING
120 STANDARD PACKAGE
6 W WATTAGE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
45 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
CLEAR COLOR
1.88 INCH OVERALL LENGTH
GENERAL PURPOSE, TRAIN, COUNTRY HOME LIGHT APPLICATION
30 V VOLTAGE RATING
120 STANDARD PACKAGE
6 W WATTAGE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
45 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
CLEAR COLOR
1.88 INCH OVERALL LENGTH
GENERAL PURPOSE, TRAIN, COUNTRY HOME LIGHT APPLICATION