CLEAR COLOR
1.875 INCH OVERALL LENGTH
INDICATOR LIGHT APPLICATION
130 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
6 W WATTAGE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
40 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 1.438 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
1.875 INCH OVERALL LENGTH
INDICATOR LIGHT APPLICATION
130 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
6 W WATTAGE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
40 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 1.438 INCH
CLEAR COLOR
1.875 INCH OVERALL LENGTH
INDICATOR LIGHT APPLICATION
130 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
6 W WATTAGE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
S6 SHAPE DESIGNATION
40 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 1.438 INCH