OSRAM SYLVANIA, Inc. Special Purpose Incandescent Lamp 69A21/TS/8M-130V/12498

Description
A21 TYPE CLEAR FINISH 4-7/16 INCH OVERALL LENGTH 4.4375 OVERALL LENGTH IN INCH 2-7/16 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 24 STANDARD PACKAGE 69 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 640 LUMEN INTENSITY C9 FILAMENT TYPE 640 INTENSITY IN LUMEN BASE DOWN TO HORIZONTAL OPERATING POSITION BASE MATERIAL BRASS INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
A21 TYPE CLEAR FINISH 4-7/16 INCH OVERALL LENGTH 4.4375 OVERALL LENGTH IN INCH 2-7/16 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 24 STANDARD PACKAGE 69 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 640 LUMEN INTENSITY C9 FILAMENT TYPE 640 INTENSITY IN LUMEN BASE DOWN TO HORIZONTAL OPERATING POSITION BASE MATERIAL BRASS INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 69A21/TS/8M-130V/12498 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Special Purpose Incandescent Lamp
69A21/TS/8M-130V/12498
Special Purpose Incandescent Lamp 69A21/TS/8M-130V/12498
A21 TYPE CLEAR FINISH 4-7/16 INCH OVERALL LENGTH 4.4375 OVERALL LENGTH IN INCH 2-7/16 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 24 STANDARD PACKAGE 69 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 640 LUMEN INTENSITY C9 FILAMENT TYPE 640 INTENSITY IN LUMEN BASE DOWN TO HORIZONTAL OPERATING POSITION BASE MATERIAL BRASS INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR OVERALL LENGTH IN INCH - UOM IN
  • A21 TYPE
  • CLEAR FINISH
  • 4-7/16 INCH OVERALL LENGTH
  • 4.4375 OVERALL LENGTH IN INCH
  • 2-7/16 INCH LIGHT CENTER LENGTH
  • TRAFFIC SIGNAL APPLICATION
  • 130 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 69 W WATTAGE
  • MEDIUM BASE TYPE
  • 8000 LIFE IN HOUR
  • 640 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • 640 INTENSITY IN LUMEN
  • BASE DOWN TO HORIZONTAL OPERATING POSITION
  • BASE MATERIAL BRASS
  • INTENSITY IN LUMEN - UOM LUMEN
  • LIFE IN HOUR - UOM HR
  • OVERALL LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 69A21/TS/8M-130V/12498
Product Name Special Purpose Incandescent Lamp
Filament Type C-9
Unlock Full Specs
to access all available technical data