REFLECTOR TYPE
INSIDE FROST COLOR
5.38 INCH OVERALL LENGTH
FLOOD, INDOOR APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
540 LUMEN INTENSITY
CC6 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
INSIDE FROST COLOR
5.38 INCH OVERALL LENGTH
FLOOD, INDOOR APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
540 LUMEN INTENSITY
CC6 FILAMENT TYPE
REFLECTOR TYPE
INSIDE FROST COLOR
5.38 INCH OVERALL LENGTH
FLOOD, INDOOR APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
540 LUMEN INTENSITY
CC6 FILAMENT TYPE