REFLECTOR TYPE
FROST COLOR
5.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION AND ACCENT LIGHTING APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
4000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
485 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 3.752 INCH
BEAM ANGLE 60 DEGREE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
FROST COLOR
5.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION AND ACCENT LIGHTING APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
4000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
485 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 3.752 INCH
BEAM ANGLE 60 DEGREE
Standard Incandescent Lamp
65BR30/DL/FL/RP-120V/15177
Standard Incandescent Lamp
65BR30/DL/FL/RP-120V/15177
REFLECTOR TYPE
FROST COLOR
5.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION AND ACCENT LIGHTING APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
4000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
485 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 3.752 INCH
BEAM ANGLE 60 DEGREE
REFLECTOR TYPE
FROST COLOR
5.375 INCH OVERALL LENGTH
GENERAL ILLUMINATION AND ACCENT LIGHTING APPLICATION