REFLECTOR TYPE
FROST COLOR
6.5 INCH OVERALL LENGTH
130 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
540 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 5 INCH
BEAM ANGLE 60 DEGREE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
FROST COLOR
6.5 INCH OVERALL LENGTH
130 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
540 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 5 INCH
BEAM ANGLE 60 DEGREE
REFLECTOR TYPE
FROST COLOR
6.5 INCH OVERALL LENGTH
130 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
65 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
540 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 5 INCH
BEAM ANGLE 60 DEGREE