LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:Festoon; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Festoon, SV7-8; Lens Style:Tubular, T-2 1/2; Voltage Rating:24V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92F2685 |
| Product Name | Lamp, Incandescent; Supply Voltage Osram Sylvania |