OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 64150-H1-12V55W/31393

Description
2.43 INCH OVERALL LENGTH AUTOMOTIVE HEADLIGHTS APPLICATION 100 STANDARD PACKAGE P14.5S BASE TYPE T2.5 SHAPE DESIGNATION 1621.06 LUMEN INTENSITY C8 FILAMENT TYPE 12 V DESIGN VOLTAGE 1 225 LIFE 1 IN HOUR
Datasheet
Description
2.43 INCH OVERALL LENGTH AUTOMOTIVE HEADLIGHTS APPLICATION 100 STANDARD PACKAGE P14.5S BASE TYPE T2.5 SHAPE DESIGNATION 1621.06 LUMEN INTENSITY C8 FILAMENT TYPE 12 V DESIGN VOLTAGE 1 225 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 64150-H1-12V55W/31393 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
64150-H1-12V55W/31393
Miniature Incandescent Lamp 64150-H1-12V55W/31393
2.43 INCH OVERALL LENGTH AUTOMOTIVE HEADLIGHTS APPLICATION 100 STANDARD PACKAGE P14.5S BASE TYPE T2.5 SHAPE DESIGNATION 1621.06 LUMEN INTENSITY C8 FILAMENT TYPE 12 V DESIGN VOLTAGE 1 225 LIFE 1 IN HOUR
  • 2.43 INCH OVERALL LENGTH
  • AUTOMOTIVE HEADLIGHTS APPLICATION
  • 100 STANDARD PACKAGE
  • P14.5S BASE TYPE
  • T2.5 SHAPE DESIGNATION
  • 1621.06 LUMEN INTENSITY
  • C8 FILAMENT TYPE
  • 12 V DESIGN VOLTAGE 1
  • 225 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 64150-H1-12V55W/31393
Product Name Miniature Incandescent Lamp
Filament Type C-8
Unlock Full Specs
to access all available technical data