LAMP, INCANDESCENT, BAYONET, 12V, 5W; Supply Voltage:12V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-2 3/4; MSCP:6.4; Average Bulb Life:240h; Product Range:-; Lead Style:Bayonet; Length:32.8mm; Lens Style:Tubular, T-2 3/4
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92F2702 |
| Product Name | Lamp, Incandescent, Bayonet, 12V, 5W; Supply Voltage Osram Sylvania |
| Rated Average Life | 240 hours |