LAMP, INCANDESCENT, TELEPHONE SLIDE #5, 60V; Supply Voltage:60V; Lamp Base Type:Telephone Slide #5; Bulb Size:T-2; MSCP:-; Average Bulb Life:7500h; Product Range:-; Current Rating:50mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 75M6087 |
| Product Name | Lamp, Incandescent, Telephone Slide #5, 60V; Supply Voltage Osram Sylvania |
| Rated Average Life | 7500 hours |