OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 60PAR16/HAL/NSP10-130V/59040

Description
2-7/8 INCH OVERALL LENGTH GENERAL PURPOSE, NARROW SPOT APPLICATION 130 V VOLTAGE RATING 15 STANDARD PACKAGE 60 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 650 LUMEN INTENSITY CC8 FILAMENT TYPE DESIGNER 16 BRAND BASE MATERIAL BRASS BEAM SPREAD ANGLE 10 DEG
Datasheet
Description
2-7/8 INCH OVERALL LENGTH GENERAL PURPOSE, NARROW SPOT APPLICATION 130 V VOLTAGE RATING 15 STANDARD PACKAGE 60 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 650 LUMEN INTENSITY CC8 FILAMENT TYPE DESIGNER 16 BRAND BASE MATERIAL BRASS BEAM SPREAD ANGLE 10 DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60PAR16/HAL/NSP10-130V/59040 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
60PAR16/HAL/NSP10-130V/59040
Standard Incandescent Lamp 60PAR16/HAL/NSP10-130V/59040
2-7/8 INCH OVERALL LENGTH GENERAL PURPOSE, NARROW SPOT APPLICATION 130 V VOLTAGE RATING 15 STANDARD PACKAGE 60 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 650 LUMEN INTENSITY CC8 FILAMENT TYPE DESIGNER 16 BRAND BASE MATERIAL BRASS BEAM SPREAD ANGLE 10 DEG
  • 2-7/8 INCH OVERALL LENGTH
  • GENERAL PURPOSE, NARROW SPOT APPLICATION
  • 130 V VOLTAGE RATING
  • 15 STANDARD PACKAGE
  • 60 W WATTAGE
  • MEDIUM BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR16 SHAPE DESIGNATION
  • 650 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • DESIGNER 16 BRAND
  • BASE MATERIAL BRASS
  • BEAM SPREAD ANGLE 10 DEG
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 60PAR16/HAL/NSP10-130V/59040
Product Name Standard Incandescent Lamp
Filament Type CC-8
Unlock Full Specs
to access all available technical data